Renesas Electronics Corporation Pin Driver, 2 Channel, 3.5A, Soic-8; Supply Voltage Min Renesas EL7155CSZ

Description
PIN DRIVER, 2 CHANNEL, 3.5A, SOIC-8; Supply Voltage Min:4.5V; Supply Voltage Max:18V; No. of Outputs:2Outputs; Output Voltage:16.5V; Output Current:3.5A; Driver Case Style:SOIC; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
Description
PIN DRIVER, 2 CHANNEL, 3.5A, SOIC-8; Supply Voltage Min:4.5V; Supply Voltage Max:18V; No. of Outputs:2Outputs; Output Voltage:16.5V; Output Current:3.5A; Driver Case Style:SOIC; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pin Driver, 2 Channel, 3.5A, Soic-8; Supply Voltage Min Renesas - 57K3545 - Newark, An Avnet Company
Chicago, IL, United States
Pin Driver, 2 Channel, 3.5A, Soic-8; Supply Voltage Min Renesas
57K3545
Pin Driver, 2 Channel, 3.5A, Soic-8; Supply Voltage Min Renesas 57K3545
PIN DRIVER, 2 CHANNEL, 3.5A, SOIC-8; Supply Voltage Min:4.5V; Supply Voltage Max:18V; No. of Outputs:2Outputs; Output Voltage:16.5V; Output Current:3.5A; Driver Case Style:SOIC; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

PIN DRIVER, 2 CHANNEL, 3.5A, SOIC-8; Supply Voltage Min:4.5V; Supply Voltage Max:18V; No. of Outputs:2Outputs; Output Voltage:16.5V; Output Current:3.5A; Driver Case Style:SOIC; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 57K3545
Product Name Pin Driver, 2 Channel, 3.5A, Soic-8; Supply Voltage Min Renesas
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 8986902 - RS Components, Ltd.
Infineon Technologies AG
Specs
Supply Voltage Other; 20 v
Package Type To-252
Pins 5 #
View Details