Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - EL7154CSZ EL7154CSZ

Description
Manufacturer: Intersil Win Source Part Number: 140778-EL7154CSZ Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.6V, 2.4V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16 V Rise and Fall Time: 4ns, 4ns Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 140778-EL7154CSZ Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.6V, 2.4V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16 V Rise and Fall Time: 4ns, 4ns Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - EL7154CSZ - 140778-EL7154CSZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - EL7154CSZ
140778-EL7154CSZ
PMIC - PMIC - Gate Drivers - EL7154CSZ 140778-EL7154CSZ
Manufacturer: Intersil Win Source Part Number: 140778-EL7154CSZ Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.6V, 2.4V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16 V Rise and Fall Time: 4ns, 4ns Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 140778-EL7154CSZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.6V, 2.4V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 16 V
Rise and Fall Time: 4ns, 4ns
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-EL7154CSZ
Gate Driver IC 730-EL7154CSZ
IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: EL7154CSZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7154CSZ can be used for catalog matching and distributor lookup.

IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: EL7154CSZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7154CSZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - EL7154CSZ-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
EL7154CSZ-ND
Gate Drivers EL7154CSZ-ND
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC

High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - EL7154CSZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
EL7154CSZ
Gate Drivers EL7154CSZ
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC

High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
EL7154CSZ
Gate Drivers EL7154CSZ
Gate Drivers EL7154CSZ 10MHZ PIN DRVR W/DISABLE

Gate Drivers EL7154CSZ 10MHZ PIN DRVR W/DISABLE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 140778-EL7154CSZ 730-EL7154CSZ EL7154CSZ-ND EL7154CSZ EL7154CSZ
Product Name PMIC - PMIC - Gate Drivers - EL7154CSZ Gate Driver IC Gate Drivers Gate Drivers Gate Drivers
Driver Type High-side; Low-side High-Side or Low-Side High-side; Low-side High-side; Low-side
Output Configuration Noninverting Noninverting; Non-Inverting Noninverting Inverting; Noninverting
Output Current 4 amps 4 amps 4 amps 4 amps
Supply Voltage 4.5 to 16 volts 4.5 to 16 volts 4.5 to 16 volts
Rise Time 4 ns 4 ns 4 ns 4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVP1212ARHAR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.6 volts
Switching Frequency 2.00E6 kHz
View Details
 - 74LV1T125GVH - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT753
Packing Method Tape Reel; Tape & Reel; Other
View Details