Renesas Electronics Corporation 60MHz 100V 18V Operational Amplifier IC EL5411TILZ

Description
4-Ch Op Amp, 60MHz BW, 100V/µs SR, 18V Op, SM Product overview: EL5411TILZ from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz, 100V, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 60MHz, 100V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5411TILZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
4-Ch Op Amp, 60MHz BW, 100V/µs SR, 18V Op, SM Product overview: EL5411TILZ from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz, 100V, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 60MHz, 100V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5411TILZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
60MHz 100V 18V Operational Amplifier IC - 687-EL5411TILZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60MHz 100V 18V Operational Amplifier IC
687-EL5411TILZ
60MHz 100V 18V Operational Amplifier IC 687-EL5411TILZ
4-Ch Op Amp, 60MHz BW, 100V/µs SR, 18V Op, SM Product overview: EL5411TILZ from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz, 100V, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 60MHz, 100V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5411TILZ can be used for catalog matching and distributor lookup.

4-Ch Op Amp, 60MHz BW, 100V/µs SR, 18V Op, SM Product overview: EL5411TILZ from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz, 100V, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 60MHz, 100V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5411TILZ can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5411TILZ - 1057032-EL5411TILZ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5411TILZ
1057032-EL5411TILZ
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5411TILZ 1057032-EL5411TILZ
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057032-EL5411TILZ Number of Circuits: 4 Operating Supply Voltage: 18 V -3db Bandwidth: 60 MHz Slew Rate: 100 V/µs Gain Bandwidth Product: 32 MHz Number of Channels: 4 Number of Pins: 16 Common Mode Rejection Ratio: 45 dB Input Bias Current: 2 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Operating Supply Current: 12.3 mA Output Current per Channel: 70 mA Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 19 V Min Supply Voltage: 4.5 V Nominal Supply Current: 15 mA Max Dual Supply Voltage: 9.5 V Min Dual Supply Voltage: 2.25 V Voltage Gain: 82 dB Input Offset Voltage (Vos): 3.5 mV

Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057032-EL5411TILZ
Number of Circuits: 4
Operating Supply Voltage: 18 V
-3db Bandwidth: 60 MHz
Slew Rate: 100 V/µs
Gain Bandwidth Product: 32 MHz
Number of Channels: 4
Number of Pins: 16
Common Mode Rejection Ratio: 45 dB
Input Bias Current: 2 nA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Operating Supply Current: 12.3 mA
Output Current per Channel: 70 mA
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 19 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 15 mA
Max Dual Supply Voltage: 9.5 V
Min Dual Supply Voltage: 2.25 V
Voltage Gain: 82 dB
Input Offset Voltage (Vos): 3.5 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-EL5411TILZ 1057032-EL5411TILZ
Product Name 60MHz 100V 18V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5411TILZ
Standards RoHS RoHS
Supply Voltage (VS) 18 volts 18 volts
Slew Rate 100 V/µs 100 V/µs
Bandwidth 32 MHz 60 MHz
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706GPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 5.00E-5 µA
View Details
5 suppliers
INA129-HT High Temperature Precision, Low Power Instrumentation Amplifiers - INA129SHKQ - Texas Instruments
Specs
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 113 dB
Supply Voltage (VS) 4.5 to 36 volts
View Details
6 suppliers
Op Amps - 2484254P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-14
Number of Pins 14
View Details