Renesas Electronics Corporation Receiver Ic; Device Type Renesas EL5375IUZ

Description
RECEIVER IC; Device Type:Differential Line Receiver; IC Interface Type:-; Supply Voltage Min:5V; Supply Voltage Max:10V; Driver Case Style:QSOP; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
RECEIVER IC; Device Type:Differential Line Receiver; IC Interface Type:-; Supply Voltage Min:5V; Supply Voltage Max:10V; Driver Case Style:QSOP; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receiver Ic; Device Type Renesas - 57K3462 - Newark, An Avnet Company
Chicago, IL, United States
Receiver Ic; Device Type Renesas
57K3462
Receiver Ic; Device Type Renesas 57K3462
RECEIVER IC; Device Type:Differential Line Receiver; IC Interface Type:-; Supply Voltage Min:5V; Supply Voltage Max:10V; Driver Case Style:QSOP; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

RECEIVER IC; Device Type:Differential Line Receiver; IC Interface Type:-; Supply Voltage Min:5V; Supply Voltage Max:10V; Driver Case Style:QSOP; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 57K3462
Product Name Receiver Ic; Device Type Renesas
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5364CA-T - 766780-A5364CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP
View Details
7 suppliers
Line Interface ICs - 1899681P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
RF Front End (LNA + PA) - 2312-QPF4617TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details