The EL5327CR-T13 is a 10-channel rail-to-rail buffer amplifier designed for low power and high voltage applications. It features a -3dB bandwidth of 2.5MHz and operates with a supply voltage range of 4.5V to 16.5V, consuming only 133µA per buffer. The device is capable of driving continuous output currents of up to 30mA for both sourcing and sinking. It is housed in a 24-lead TSSOP package and is specified for operation across a temperature range of -40°C to +85°C. This buffer amplifier is suitable for applications such as TFT-LCD drive circuits, electronic games, touch-screen displays, and portable instrumentation. The product is also RoHS compliant, ensuring it meets environmental standards.
IC BUFFER 10 CIRCUIT 24TSSOP
Buffer Amplifier 10 Circuit Rail-to-Rail 24-TSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5327CR-T13 | EL5327CR-T13 |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps |
| Bandwidth | 2.5 MHz | 2.5 MHz |
| Standards | RoHS | |
| VOS | 1 millivolts | |
| IBIAS | 0.0020 µA |