The EL5224, EL5324, and EL5424 feature 8, 10, and 12 low power buffers, respectively, and one high power output amplifier. They are designed primarily for buffering column driver reference voltages in TFT-LCD applications as well as generation of the VCOM supply. Each low power buffer features a -3dB bandwidth of 12MHz and features rail-to-rail input/output capability. The high power buffer can drive 100mA and swings to within 2V of each rail.
The 8-channel EL5224 is available in 24-pin QFN and 24-pin HTSSOP packages, the 10-channel EL5324 is available in 32-pin QFN and 28-pin HTSSOP packages, and the 12-channel EL5424 is available in the 32-pin QFN package. They are specified for operation across the full -40°C to +85°C temperature range.
Buffer Amplifier, 10 Func, CMOS, PDSO28
IC BUFFER 10 CIRCUIT 28HTSSOP Product overview: EL5324IREZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5324IREZ can be used for catalog matching and distributor lookup.
Buffer Amplifier 10 Circuit Rail-to-Rail 28-HTSSOP
Manufacturer: Elantec
Win Source Part Number: 257173-EL5324IREZ
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Operational Amplifiers - Op Amps EL5324IREZ 12MHZ R2R BUFR W/VCOM AMP
IC BUFFER 10 CIRCUIT 28HTSSOP
Buffer Amplifier 10 Circuit Rail-to-Rail 28-HTSSOP
Buffer Amplifier 10 Circuit Rail-to-Rail 28-HTSSOP
| Renesas Electronics Corporation | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5324IREZ | EL5324IREZ | 687-EL5324IREZ | EL5324IREZ-ND | 257173-EL5324IREZ | EL5324IREZ | EL5324IREZ | EL5324IREZ | EL5324IREZ |
| Product Name | 12MHz Rail-to-Rail Buffers + 100mA VCOM Amplifier | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5324IREZ | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Features | Single-Supply | Rail-Rail-Out | |||||||
| Bandwidth | 12 MHz | 8 MHz | 12 MHz | 12 MHz | 12 MHz | ||||
| Supply Voltage (VS) | 4.5 to 18 volts | ||||||||
| Source Current (IS) | 7 milliamps | 7.8 milliamps | 7.8 milliamps | 7.8 milliamps | 7.8 milliamps | ||||
| Standards | RoHS | RoHS | RoHS | RoHS |