Manufacturer: Intersil Corporation
Win Source Part Number: 1171360-EL5306ISZ
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
3-Ch 380MHz Op Amp, CMOS, SOIC, 1.5uA IB, 1mV Vos Product overview: EL5306ISZ from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 380MHz, 1.5uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 380MHz, 1.5uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5306ISZ can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1171360-EL5306ISZ | 687-EL5306ISZ |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5306ISZ | 380MHz 1.5uA SOIC Operational Amplifier IC |
| Standards | RoHS | |
| Supply Voltage (VS) | 9 volts | |
| Quiescent Current (IQ) | 1500 microamps | |
| Slew Rate | 4500 V/µs |