Renesas Electronics Corporation 350MHZ SOIC Operational Amplifier IC EL5306ISZ-T7

Description
IC AMP FIXED GAIN 350MHZ 16-SOIC Product overview: EL5306ISZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350MHZ, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5306ISZ-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP FIXED GAIN 350MHZ 16-SOIC Product overview: EL5306ISZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350MHZ, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5306ISZ-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
350MHZ SOIC Operational Amplifier IC
687-EL5306ISZ-T7
350MHZ SOIC Operational Amplifier IC 687-EL5306ISZ-T7
IC AMP FIXED GAIN 350MHZ 16-SOIC Product overview: EL5306ISZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350MHZ, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5306ISZ-T7 can be used for catalog matching and distributor lookup.

IC AMP FIXED GAIN 350MHZ 16-SOIC Product overview: EL5306ISZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350MHZ, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5306ISZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5306ISZ-T7 - 773746-EL5306ISZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5306ISZ-T7
773746-EL5306ISZ-T7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5306ISZ-T7 773746-EL5306ISZ-T7
Manufacturer: Intersil Win Source Part Number: 773746-EL5306ISZ-T7 Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 3 Mounting: SMD -3db Bandwidth: 380MHz Amplifier Type: General Current - Input Bias: 1.5μA Voltage - Input Offset: 1mV Part Status: Obsolete(EOL) Family Name: EL5306 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 16-SOIC Output Current per Channel: 100mA SR - Slew Rate: 4500 V/μs Dual Supply Voltage (±): 5 V ~ 12 V, ±2.5 V ~ 6 V Alternative Parts (Cross-Reference): EL5306IUZ-T7; EL5306IUZ; EL5306IUZ-T13; EL5306ISZ; Introduction Date: April 14, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 773746-EL5306ISZ-T7
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 3
Mounting: SMD
-3db Bandwidth: 380MHz
Amplifier Type: General
Current - Input Bias: 1.5μA
Voltage - Input Offset: 1mV
Part Status: Obsolete(EOL)
Family Name: EL5306
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Package: 16-SOIC
Output Current per Channel: 100mA
SR - Slew Rate: 4500 V/μs
Dual Supply Voltage (±): 5 V ~ 12 V, ±2.5 V ~ 6 V
Alternative Parts (Cross-Reference): EL5306IUZ-T7; EL5306IUZ; EL5306IUZ-T13; EL5306ISZ;
Introduction Date: April 14, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5306ISZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5306ISZ-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5306ISZ-T7
IC AMP FIXED GAIN 350MHZ 16-SOIC

IC AMP FIXED GAIN 350MHZ 16-SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5306ISZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5306ISZ-T7
Instrumentation, OP Amps, Buffer Amps EL5306ISZ-T7
General Purpose Amplifier 3 Circuit 16-SOIC

General Purpose Amplifier 3 Circuit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5306ISZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5306ISZ-T7
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5306ISZ-T7
IC AMP FIXED GAIN 350MHZ 16-SOIC

IC AMP FIXED GAIN 350MHZ 16-SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-EL5306ISZ-T7 773746-EL5306ISZ-T7 EL5306ISZ-T7 EL5306ISZ-T7 EL5306ISZ-T7
Product Name 350MHZ SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5306ISZ-T7 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Slew Rate 4500 V/µs 4500 V/µs 4500 V/µs 0.0045 V/µs
Bandwidth 380 MHz 380 MHz 380 MHz 380 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Cut Tape (CT) SOIC; 16-SOIC (0.154\", 3.90mm Width) 16-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1922938P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 14
View Details
Operational Amplifier IC - 687-ALM2403QPWPRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 5 to 24 volts
Slew Rate 50 V/µs
View Details
7 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD510SH/883B - 859441-AD510SH/883B - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type TO-99-8
View Details
2 suppliers