Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5300IUZ EL5300IUZ

Description
Manufacturer: Intersil Corporation Win Source Part Number: 1171356-EL5300IUZ Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Corporation Win Source Part Number: 1171356-EL5300IUZ Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5300IUZ - 1171356-EL5300IUZ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5300IUZ
1171356-EL5300IUZ
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5300IUZ 1171356-EL5300IUZ
Manufacturer: Intersil Corporation Win Source Part Number: 1171356-EL5300IUZ Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Intersil Corporation
Win Source Part Number: 1171356-EL5300IUZ
Manufacturer Homepage: www.intersil.com/cda/home
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Operational Amplifier IC - 687-EL5300IUZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-EL5300IUZ
Operational Amplifier IC 687-EL5300IUZ
IC OPAMP VFB 3 CIRCUIT 16QSOP Product overview: EL5300IUZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5300IUZ can be used for catalog matching and distributor lookup.

IC OPAMP VFB 3 CIRCUIT 16QSOP Product overview: EL5300IUZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5300IUZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5300IUZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5300IUZ
Instrumentation, OP Amps, Buffer Amps EL5300IUZ
Voltage Feedback Amplifier 3 Circuit 16-QSOP

Voltage Feedback Amplifier 3 Circuit 16-QSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5300IUZ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5300IUZ
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5300IUZ
IC OPAMP VFB 3 CIRCUIT 16QSOP

IC OPAMP VFB 3 CIRCUIT 16QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1171356-EL5300IUZ 687-EL5300IUZ EL5300IUZ EL5300IUZ
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5300IUZ Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Slew Rate 2200 V/µs 2200 V/µs
Bandwidth 200 MHz 200 MHz 200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tube SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width)
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TLE2141AM High Speed High Drive Precision Operational Amplifier - 5962-9321602QPA - Texas Instruments
Specs
VOS 1 millivolts
Quiescent Current (IQ) 4400 microamps
GBW 5.8 MHz
View Details
4 suppliers
Op Amps - 7095516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Number of Pins 8
View Details
Analog - MTLT1006QH - Micross Components, Inc.
Micross Components, Inc.
View Details
5V Rail-to-Rail High Precision Operational Amplifier - ALD1712ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers