The EL5261IS is a current feedback amplifier with a bandwidth of 200MHz and a low supply current of 0.75mA, making it suitable for high-speed applications. It operates on a single supply voltage ranging from 5V to 10V, which is ideal for battery-powered and portable devices. The amplifier features a slew rate of 1700V/µs and is available in an 8-lead SOIC package. It is designed to function effectively in various applications, including video amplifiers, cable drivers, and instrumentation. The device operates over an industrial temperature range of -40°C to +85°C and is RoHS compliant, with options for Pb-free packaging.
Current Feedback Amplifier 2 Circuit 8-SOIC
Video Amplifier, 1 Channel(s), 2 Func, PDSO8
Current Feedback Amplifier 2 Circuit 8-SOIC
Current Feedback Amplifier 2 Circuit 8-SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5261IS-ND | EL5261IS | EL5261IS | EL5261IS | EL5261IS |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Source Current (IS) | 0.7500 milliamps | 0.7500 milliamps | 0.7500 milliamps | ||
| Slew Rate | 1700 V/µs | 1700 V/µs | 0.0017 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed |