Manufacturer: Intersil Corporation
Win Source Part Number: 1171346-EL5246CSZ
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC OPAMP VFB 2 CIRCUIT 14SOIC Product overview: EL5246CSZ from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5246CSZ can be used for catalog matching and distributor lookup.
Video Amplifier
IC OPAMP VFB 2 CIRCUIT 14SOIC
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 14-SOIC
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 14-SOIC
IC OPAMP VFB 2 CIRCUIT 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1171346-EL5246CSZ | 687-EL5246CSZ | EL5246CSZ | EL5246CSZ | EL5246CSZ | EL5246CSZ |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5246CSZ | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | |||
| Slew Rate | 200 V/µs | 200 V/µs | 2.00E-4 V/µs | |||
| Bandwidth | 60 MHz | 100 MHz | 100 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tube | SOIC; SOIC8 | SOIC; 14-SOIC (0.154\", 3.90mm Width) |