Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC Product overview: EL5244CS-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5244CS-T7 can be used for catalog matching and distributor lookup.
Video Amplifier, 1 Channel(s), 2 Func, PDSO8
Manufacturer: Intersil
Win Source Part Number: 203609-EL5244CS-T7
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 100MHz
Amplifier Type: Voltage Feedback
Slew Rate: 200 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 15mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V, ±2.38 V to 2.63 V
Operating Supply Current: 7mA
Channel Output Current: 120mA
Gain Bandwidth Product (GBP): 60MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC OPAMP VFB 60MHZ RRO 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | EL5244CS-T7-ND | 687-EL5244CS-T7 | EL5244CS-T7 | 203609-EL5244CS-T7 | EL5244CS-T7 | EL5244CS-T7 | 391-EL5244CS-T7 | EL5244CS-T7 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5244CS-T7 | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP VFB 60MHZ RRO 8SOIC | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 7 milliamps | 7 milliamps | 7 milliamps | 7 milliamps | ||||
| Slew Rate | 200 V/µs | 200 V/µs | 200 V/µs | 200 V/µs | 2.00E-4 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOIC; SOIC8 | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; SOIC | Surface Mount |