Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5223CRZ EL5223CRZ

Description
Manufacturer: Intersil Corporation Win Source Part Number: 1171339-EL5223CRZ Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Corporation Win Source Part Number: 1171339-EL5223CRZ Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5223CRZ - 1171339-EL5223CRZ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5223CRZ
1171339-EL5223CRZ
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5223CRZ 1171339-EL5223CRZ
Manufacturer: Intersil Corporation Win Source Part Number: 1171339-EL5223CRZ Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Intersil Corporation
Win Source Part Number: 1171339-EL5223CRZ
Manufacturer Homepage: www.intersil.com/cda/home
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
12MHz 18V TSSOP Operational Amplifier IC
687-EL5223CRZ
12MHz 18V TSSOP Operational Amplifier IC 687-EL5223CRZ
8CH Buffer OpAmp, 12MHz, 18V/µs, 2nA IB, 500uV Vos, TSSOP Product overview: EL5223CRZ from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12MHz, 18V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5223CRZ can be used for catalog matching and distributor lookup.

8CH Buffer OpAmp, 12MHz, 18V/µs, 2nA IB, 500uV Vos, TSSOP Product overview: EL5223CRZ from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12MHz, 18V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5223CRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - EL5223CRZ - Rochester Electronics
Newburyport, MA, United States
Buffer Amplifier, 8 Func, CMOS, PDSO20

Buffer Amplifier, 8 Func, CMOS, PDSO20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - EL5223CRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
EL5223CRZ
Integrated Circuits (ICs) - Linear - Amplifiers EL5223CRZ
IC BUFFER 8 CIRCUIT 20TSSOP

IC BUFFER 8 CIRCUIT 20TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - EL5223CRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5223CRZ
Instrumentation, OP Amps, Buffer Amps EL5223CRZ
Buffer Amplifier 8 Circuit Rail-to-Rail 20-TSSOP

Buffer Amplifier 8 Circuit Rail-to-Rail 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1171339-EL5223CRZ 687-EL5223CRZ EL5223CRZ EL5223CRZ EL5223CRZ
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5223CRZ 12MHz 18V TSSOP Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 8.25 volts 4.5 volts
Slew Rate 18 V/µs 1.80E-5 V/µs 18 V/µs
Bandwidth 12 MHz 12 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-14
Number of Pins 14
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2721ESBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.2000 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers
LM158 Dual General-Purpose Operational Amplifier - 5962-8771001PA - Texas Instruments
Specs
VOS 5 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers