Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-HMSOP
IC OPAMP VFB 2 CIRCUIT 8HMSOP
IC OPAMP VFB 2 CIRCUIT 8HMSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-HMSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5211TIYEZ-T7TR-ND | EL5211TIYEZ-T7 | EL5211TIYEZ-T7 | EL5211TIYEZ-T7 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 6 milliamps | 6 milliamps | 6 milliamps | |
| Slew Rate | 100 V/µs | 1.00E-4 V/µs | 100 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | MSOP; "8-VSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad |