Renesas Electronics Corporation Differential Line Driver, Signal Msop10; Device Type Renesas EL5177IYZ

Description
DIFFERENTIAL LINE DRIVER, SIGNAL MSOP10; Device Type:Differential Line Driver; IC Interface Type:ADSL, HDSL; Supply Voltage Min:4.75V; Supply Voltage Max:11V; Driver Case Style:MSOP; No. of Pins:10Pins; Operating Temperature Max:85°CRoHS Compliant: Yes
Description
DIFFERENTIAL LINE DRIVER, SIGNAL MSOP10; Device Type:Differential Line Driver; IC Interface Type:ADSL, HDSL; Supply Voltage Min:4.75V; Supply Voltage Max:11V; Driver Case Style:MSOP; No. of Pins:10Pins; Operating Temperature Max:85°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Differential Line Driver, Signal Msop10; Device Type Renesas - 61J5616 - Newark, An Avnet Company
Chicago, IL, United States
Differential Line Driver, Signal Msop10; Device Type Renesas
61J5616
Differential Line Driver, Signal Msop10; Device Type Renesas 61J5616
DIFFERENTIAL LINE DRIVER, SIGNAL MSOP10; Device Type:Differential Line Driver; IC Interface Type:ADSL, HDSL; Supply Voltage Min:4.75V; Supply Voltage Max:11V; Driver Case Style:MSOP; No. of Pins:10Pins; Operating Temperature Max:85°CRoHS Compliant: Yes

DIFFERENTIAL LINE DRIVER, SIGNAL MSOP10; Device Type:Differential Line Driver; IC Interface Type:ADSL, HDSL; Supply Voltage Min:4.75V; Supply Voltage Max:11V; Driver Case Style:MSOP; No. of Pins:10Pins; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 61J5616
Product Name Differential Line Driver, Signal Msop10; Device Type Renesas
Supply Voltage Other; 4.75V
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-196 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Power Switch ICs - 7532872P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details