Renesas Electronics Corporation 550MHz Differential Twisted-Pair Driver EL5177IYZ-T13

Description
The EL5177 is a high bandwidth amplifier with an output in differential form. It is primarily targeted for applications such as driving twisted-pair lines or any application where common mode injection is likely to occur. The input signal can be in either single-ended or differential form but the output is always in differential form. On the EL5177, two feedback inputs provide the user with the ability to set the device gain (stable at a minimum gain of 1). The output common mode level is set by the reference pin (REF), which has a -3dB bandwidth of 110MHz. Generally, this pin is grounded but it can be tied to any voltage reference. Both outputs (OUT+, OUT-) are short circuit protected to withstand temporary overload condition. The EL5177 is available in the 10 Ld MSOP package and is specified for operation over the full -40°C to +85°C temperature range. See also EL5174 (EL5177 in 8 Ld MSOP).
Request a Quote Datasheet
Description
The EL5177 is a high bandwidth amplifier with an output in differential form. It is primarily targeted for applications such as driving twisted-pair lines or any application where common mode injection is likely to occur. The input signal can be in either single-ended or differential form but the output is always in differential form. On the EL5177, two feedback inputs provide the user with the ability to set the device gain (stable at a minimum gain of 1). The output common mode level is set by the reference pin (REF), which has a -3dB bandwidth of 110MHz. Generally, this pin is grounded but it can be tied to any voltage reference. Both outputs (OUT+, OUT-) are short circuit protected to withstand temporary overload condition. The EL5177 is available in the 10 Ld MSOP package and is specified for operation over the full -40°C to +85°C temperature range. See also EL5174 (EL5177 in 8 Ld MSOP).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
550MHz Differential Twisted-Pair Driver - EL5177IYZ-T13 - Renesas Electronics Corporation
Milpitas, CA, USA
550MHz Differential Twisted-Pair Driver
EL5177IYZ-T13
550MHz Differential Twisted-Pair Driver EL5177IYZ-T13
The EL5177 is a high bandwidth amplifier with an output in differential form. It is primarily targeted for applications such as driving twisted-pair lines or any application where common mode injection is likely to occur. The input signal can be in either single-ended or differential form but the output is always in differential form. On the EL5177, two feedback inputs provide the user with the ability to set the device gain (stable at a minimum gain of 1). The output common mode level is set by the reference pin (REF), which has a -3dB bandwidth of 110MHz. Generally, this pin is grounded but it can be tied to any voltage reference. Both outputs (OUT+, OUT-) are short circuit protected to withstand temporary overload condition. The EL5177 is available in the 10 Ld MSOP package and is specified for operation over the full -40°C to +85°C temperature range. See also EL5174 (EL5177 in 8 Ld MSOP).

The EL5177 is a high bandwidth amplifier with an output in differential form. It is primarily targeted for applications such as driving twisted-pair lines or any application where common mode injection is likely to occur. The input signal can be in either single-ended or differential form but the output is always in differential form.
On the EL5177, two feedback inputs provide the user with the ability to set the device gain (stable at a minimum gain of 1).
The output common mode level is set by the reference pin (REF), which has a -3dB bandwidth of 110MHz. Generally, this pin is grounded but it can be tied to any voltage reference.
Both outputs (OUT+, OUT-) are short circuit protected to withstand temporary overload condition.
The EL5177 is available in the 10 Ld MSOP package and is specified for operation over the full -40°C to +85°C temperature range.
See also EL5174 (EL5177 in 8 Ld MSOP).

Supplier's Site Datasheet
Singapore, Singapore
Operational Amplifier IC
687-EL5177IYZ-T13
Operational Amplifier IC 687-EL5177IYZ-T13
IC OPAMP DIFF 1 CIRCUIT 10MSOP Product overview: EL5177IYZ-T13 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5177IYZ-T13 can be used for catalog matching and distributor lookup.

IC OPAMP DIFF 1 CIRCUIT 10MSOP Product overview: EL5177IYZ-T13 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5177IYZ-T13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5177IYZ-T13 - 803977-EL5177IYZ-T13 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5177IYZ-T13
803977-EL5177IYZ-T13
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5177IYZ-T13 803977-EL5177IYZ-T13
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 803977-EL5177IYZ-T13 Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Output Type: Differential -3db Bandwidth: 550MHz Amplifier Type: Differential Slew Rate: 1100V/μs Gain Bandwidth Product: 200MHz Current - Input Bias: 14μA Voltage - Input Offset: 1.4mV Current - Supply: 12.5mA Voltage - Supply, Single/Dual (±): 4.75V ~ 11V, ±2.38V ~ 5.5V Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: EL5177

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 803977-EL5177IYZ-T13
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Differential
-3db Bandwidth: 550MHz
Amplifier Type: Differential
Slew Rate: 1100V/μs
Gain Bandwidth Product: 200MHz
Current - Input Bias: 14μA
Voltage - Input Offset: 1.4mV
Current - Supply: 12.5mA
Voltage - Supply, Single/Dual (±): 4.75V ~ 11V, ±2.38V ~ 5.5V
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Part Number Series: EL5177

Buy Now
Instrumentation, Op Amps, Buffer Amps - EL5177IYZ-T13-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
EL5177IYZ-T13-ND
Instrumentation, Op Amps, Buffer Amps EL5177IYZ-T13-ND
Differential Amplifier 1 Circuit Differential 10-MSOP

Differential Amplifier 1 Circuit Differential 10-MSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
EL5177IYZ-T13
Differential Amplifiers EL5177IYZ-T13
Differential Amplifiers EL5177IYZ 200MHZ DIF FRNTL DRVR XTRA CONT

Differential Amplifiers EL5177IYZ 200MHZ DIF FRNTL DRVR XTRA CONT

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5177IYZ-T13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5177IYZ-T13
Instrumentation, OP Amps, Buffer Amps EL5177IYZ-T13
Differential Amplifier 1 Circuit Differential 10-MSOP

Differential Amplifier 1 Circuit Differential 10-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - EL5177IYZ-T13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
EL5177IYZ-T13
Integrated Circuits (ICs) - Linear - Amplifiers EL5177IYZ-T13
IC OPAMP DIFF 1 CIRCUIT 10MSOP

IC OPAMP DIFF 1 CIRCUIT 10MSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5177IYZ-T13 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5177IYZ-T13
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5177IYZ-T13
IC OPAMP DIFF 1 CIRCUIT 10MSOP

IC OPAMP DIFF 1 CIRCUIT 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number EL5177IYZ-T13 687-EL5177IYZ-T13 803977-EL5177IYZ-T13 EL5177IYZ-T13-ND EL5177IYZ-T13 EL5177IYZ-T13 EL5177IYZ-T13 EL5177IYZ-T13
Product Name 550MHz Differential Twisted-Pair Driver Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5177IYZ-T13 Instrumentation, Op Amps, Buffer Amps Differential Amplifiers Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Slew Rate 1100 V/µs 1100 V/µs 1100 V/µs 1100 V/µs 0.0011 V/µs
Bandwidth 200 MHz 550 MHz 550 MHz 550 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) 10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

THS4511 Wideband, Low Noise, Low Distortion Fully Differential Amplifier - THS4511RGTT - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type QFN
View Details
10 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD815AYS - Lingto Electronic Limited
Specs
Source Current (IS) 30 milliamps
Bandwidth 120 MHz
View Details
Audio Amplifier ICs - 7139830 - RS Components, Ltd.
Specs
Standards RoHS
Supply Voltage (VS) 3 to 15 volts
Package Type Emp
View Details