Renesas Electronics Corporation Differential Line Receiver Signal Soic8; Device Type Renesas EL5175ISZ

Description
DIFFERENTIAL LINE RECEIVER SIGNAL SOIC8; Device Type:Differential Line Receiver; IC Interface Type:ADSL, HDSL; Supply Voltage Min:4.75V; Supply Voltage Max:11V; Driver Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
Description
DIFFERENTIAL LINE RECEIVER SIGNAL SOIC8; Device Type:Differential Line Receiver; IC Interface Type:ADSL, HDSL; Supply Voltage Min:4.75V; Supply Voltage Max:11V; Driver Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Differential Line Receiver Signal Soic8; Device Type Renesas - 57K3290 - Newark, An Avnet Company
Chicago, IL, United States
Differential Line Receiver Signal Soic8; Device Type Renesas
57K3290
Differential Line Receiver Signal Soic8; Device Type Renesas 57K3290
DIFFERENTIAL LINE RECEIVER SIGNAL SOIC8; Device Type:Differential Line Receiver; IC Interface Type:ADSL, HDSL; Supply Voltage Min:4.75V; Supply Voltage Max:11V; Driver Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

DIFFERENTIAL LINE RECEIVER SIGNAL SOIC8; Device Type:Differential Line Receiver; IC Interface Type:ADSL, HDSL; Supply Voltage Min:4.75V; Supply Voltage Max:11V; Driver Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Differential Driver, -40 To 85 Deg C Rohs Compliant Renesas - 85AJ2025 - Newark, An Avnet Company
Chicago, IL, United States
Differential Driver, -40 To 85 Deg C Rohs Compliant Renesas
85AJ2025
Differential Driver, -40 To 85 Deg C Rohs Compliant Renesas 85AJ2025
DIFFERENTIAL DRIVER, -40 TO 85 DEG C ROHS COMPLIANT: YES

DIFFERENTIAL DRIVER, -40 TO 85 DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 57K3290 85AJ2025
Product Name Differential Line Receiver Signal Soic8; Device Type Renesas Differential Driver, -40 To 85 Deg C Rohs Compliant Renesas
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261041-SI2457-C-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
SN54HC368 Hex Inverting Bus Drivers With 3-State Outputs - 5962-8681201EA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Supply Voltage Other; 6
View Details
Human Machine Interface (HMI) - 762-4302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 1464710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details