Differential Amplifier 1 Circuit 8-MSOP
Manufacturer: Intersil
Win Source Part Number: 1036123-EL5172IY-T7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 250MHz
Amplifier Type: Differential
Slew Rate: 800 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 7mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 4.75 V to 11 V, ±2.38 V to 5.5 V
Operating Supply Current: 5.6mA
Channel Output Current: 95mA
Gain Bandwidth Product (GBP): 100MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC OPAMP DIFF 1 CIRCUIT 8MSOP Product overview: EL5172IY-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5172IY-T7 can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Differential Amplifier 1 Circuit Differential 8-MSOP
Differential Amplifier 1 Circuit 8-MSOP
Differential Amplifier 1 Circuit 8-MSOP
IC OPAMP DIFF 1 CIRCUIT 8MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5172IY-T7-ND | 1036123-EL5172IY-T7 | 687-EL5172IY-T7 | EL5172IY-T7 | EL5172IY-T7 | EL5172IY-T7 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5172IY-T7 | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 5.6 milliamps | 5.6 milliamps | 5.6 milliamps | 5.6 milliamps | ||
| Slew Rate | 800 V/µs | 800 V/µs | 800 V/µs | 800 V/µs | 8.00E-4 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; 8-MSOP | Tape & Reel (TR) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | |
| Supply Voltage (VS) | 4.75 to 11 volts | 11 volts |