Renesas Electronics Corporation Differential Line Receiver Signal Soic8; Device Type Renesas EL5172ISZ

Description
DIFFERENTIAL LINE RECEIVER SIGNAL SOIC8; Device Type:Differential Line Receiver; IC Interface Type:ADSL, HDSL; Supply Voltage Min:4.75V; Supply Voltage Max:11V; Driver Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIFFERENTIAL LINE RECEIVER SIGNAL SOIC8; Device Type:Differential Line Receiver; IC Interface Type:ADSL, HDSL; Supply Voltage Min:4.75V; Supply Voltage Max:11V; Driver Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Line Receiver Signal Soic8; Device Type Renesas - 57K3275 - Newark, An Avnet Company
Chicago, IL, United States
Differential Line Receiver Signal Soic8; Device Type Renesas
57K3275
Differential Line Receiver Signal Soic8; Device Type Renesas 57K3275
DIFFERENTIAL LINE RECEIVER SIGNAL SOIC8; Device Type:Differential Line Receiver; IC Interface Type:ADSL, HDSL; Supply Voltage Min:4.75V; Supply Voltage Max:11V; Driver Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

DIFFERENTIAL LINE RECEIVER SIGNAL SOIC8; Device Type:Differential Line Receiver; IC Interface Type:ADSL, HDSL; Supply Voltage Min:4.75V; Supply Voltage Max:11V; Driver Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 57K3275
Product Name Differential Line Receiver Signal Soic8; Device Type Renesas
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 1248749 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type Dso
Pins 20 #
View Details