Renesas Electronics Corporation Differential Line Driver, Single, Soic-8; Ic Interface Type Renesas EL5171ISZ

Description
DIFFERENTIAL LINE DRIVER, SINGLE, SOIC-8; IC Interface Type:ADSL, HDSL; No. of Drivers:1Drivers; Product Range:-; MSL:-; Device Type:Differential Line Driver; Driver Case Style:SOIC; Filter Terminals:SMD; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet
Description
DIFFERENTIAL LINE DRIVER, SINGLE, SOIC-8; IC Interface Type:ADSL, HDSL; No. of Drivers:1Drivers; Product Range:-; MSL:-; Device Type:Differential Line Driver; Driver Case Style:SOIC; Filter Terminals:SMD; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Line Driver, Single, Soic-8; Ic Interface Type Renesas - 57K3272 - Newark, An Avnet Company
Chicago, IL, United States
Differential Line Driver, Single, Soic-8; Ic Interface Type Renesas
57K3272
Differential Line Driver, Single, Soic-8; Ic Interface Type Renesas 57K3272
DIFFERENTIAL LINE DRIVER, SINGLE, SOIC-8; IC Interface Type:ADSL, HDSL; No. of Drivers:1Drivers; Product Range:-; MSL:-; Device Type:Differential Line Driver; Driver Case Style:SOIC; Filter Terminals:SMD; No. of Pins:8Pins RoHS Compliant: Yes

DIFFERENTIAL LINE DRIVER, SINGLE, SOIC-8; IC Interface Type:ADSL, HDSL; No. of Drivers:1Drivers; Product Range:-; MSL:-; Device Type:Differential Line Driver; Driver Case Style:SOIC; Filter Terminals:SMD; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 57K3272
Product Name Differential Line Driver, Single, Soic-8; Ic Interface Type Renesas
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3003 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 2238484P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TSDSO
View Details
2 suppliers