Renesas Electronics Corporation Operational Amplifier IC EL5146CN

Description
Video Amplifier, 1 Func, PDIP8
Request a Quote Datasheet
Description
Video Amplifier, 1 Func, PDIP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EL5146CN - Rochester Electronics
Newburyport, MA, United States
Video Amplifier, 1 Func, PDIP8

Video Amplifier, 1 Func, PDIP8

Supplier's Site Datasheet
Singapore, Singapore
Operational Amplifier IC
687-EL5146CN
Operational Amplifier IC 687-EL5146CN
IC VOLTAGE FEEDBACK 1 CIRC 8DIP Product overview: EL5146CN from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5146CN can be used for catalog matching and distributor lookup.

IC VOLTAGE FEEDBACK 1 CIRC 8DIP Product overview: EL5146CN from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5146CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5146CN - 051115-EL5146CN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5146CN
051115-EL5146CN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5146CN 051115-EL5146CN
Manufacturer: Intersil Win Source Part Number: 051115-EL5146CN Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Output Type: Rail-to-Rail -3db Bandwidth: 100MHz Amplifier Type: Voltage Feedback Slew Rate: 200 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 15mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V, ±2.38 V to 2.63 V Operating Supply Current: 7mA Channel Output Current: 120mA Gain Bandwidth Product (GBP): 60MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Intersil
Win Source Part Number: 051115-EL5146CN
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Output Type: Rail-to-Rail
-3db Bandwidth: 100MHz
Amplifier Type: Voltage Feedback
Slew Rate: 200 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 15mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V, ±2.38 V to 2.63 V
Operating Supply Current: 7mA
Channel Output Current: 120mA
Gain Bandwidth Product (GBP): 60MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - EL5146CN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
EL5146CN
Integrated Circuits (ICs) - Linear - Amplifiers EL5146CN
IC VOLTAGE FEEDBACK 1 CIRC 8DIP

IC VOLTAGE FEEDBACK 1 CIRC 8DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - EL5146CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5146CN
Instrumentation, OP Amps, Buffer Amps EL5146CN
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-PDIP

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5146CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5146CN
Instrumentation, OP Amps, Buffer Amps EL5146CN
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-PDIP

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number EL5146CN 687-EL5146CN 051115-EL5146CN EL5146CN EL5146CN EL5146CN
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5146CN Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Package Type DIP; PDIP; PDIP8 Bulk DIP; PDIP; 8-PDIP Through Hole DIP; 8-DIP (0.300\", 7.62mm) DIP; 8-DIP (0.300\", 7.62mm)
Life Cycle Stage Obsolete Obsolete(EOL) Active Removed; Obsolete Active
Slew Rate 200 V/µs 200 V/µs 2.00E-4 V/µs 200 V/µs 200 V/µs
Bandwidth 60 MHz 60 MHz 100 MHz 100 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data