The EL5127CY is a low power, high voltage rail-to-rail buffer amplifier designed for reference voltage buffering applications, particularly in small LCD displays. It features a -3dB bandwidth of 2.5MHz and operates with a supply voltage range of 4.5V to 16.5V, consuming only 133µA per buffer. The device can drive continuous output currents of up to 30mA for both sinking and sourcing. The EL5127CY is packaged in a compact 10-lead MSOP format and is specified for operation across a temperature range of -40°C to +85°C. Applications include TFT-LCD drive circuits, electronic games, touch-screen displays, and portable instrumentation. It is important to note that this product is not recommended for new designs.
Buffer Amplifier, 4 Func, CMOS, PDSO10
Buffer Amplifier 4 Circuit Rail-to-Rail 10-MSOP
Buffer Amplifier 4 Circuit Rail-to-Rail 10-MSOP
IC BUFFER 4 CIRCUIT 10MSOP
IC BUFFER 4 CIRCUIT 10MSOP
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5127CY | EL5127CY | EL5127CY | EL5127CY |
| Product Name | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Package Type | SSOP; SOP; TSSOP; TSSOP10 | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Surface Mount | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | |
| Standards | RoHS | |||
| Source Current (IS) | 0.7500 milliamps | 0.7500 milliamps | ||
| VOS | 1 millivolts |