The EL5108IW-T7A is a fixed gain amplifier with a bandwidth of 450MHz, suitable for high-speed video and monitor applications. It features internal gain-setting resistors, allowing configurations of +1, -1, or +2 gain, with consistent bandwidth across these settings. The amplifier includes an enable/disable function that reduces supply current to a typical 25µA when disabled. It operates over a supply voltage range of 5V to 12V and is available in a 6-lead SOT-23 package. The device is designed for industrial temperature ranges from -40°C to +85°C, making it suitable for various applications, including battery-powered and portable devices. The EL5108IW-T7A is RoHS compliant and offers low noise characteristics, with an input voltage noise of 2nV/,àöHz and a supply current of 3.5mA per amplifier when enabled.
General Purpose Amplifier 1 Circuit 6-SOT
Operational Amplifier
Operational Amplifier
General Purpose Amplifier 1 Circuit SOT-23-6
General Purpose Amplifier 1 Circuit 6-SOT
General Purpose Amplifier 1 Circuit 6-SOT
IC OPAMP GP 1 CIRCUIT 6SOT
IC OPAMP GP 1 CIRCUIT 6SOT
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5108IW-T7A-ND | EL5108IW-T7A | EL5108IW-T7A | EL5108IW-T7A | EL5108IW-T7A |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Source Current (IS) | 3.7 milliamps | 3.7 milliamps | 3.7 milliamps | ||
| Slew Rate | 4500 V/µs | 4500 V/µs | 0.0045 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOT; SOT-23-6 | SOT; SOT23; SOT-23-3 | SOT; SOT23; SOT-23-6 | Surface Mount | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed |