Renesas Electronics Corporation
Display Drivers
EL5000AERZ-T7
Description
LCD Driver 16-TSSOP
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LCD Driver 16-TSSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
EL5000AERZ-T7-ND |
EL5000AERZ-T7 |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Supply Voltage
|
3.6V
|
Other; 3.3V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Package Type
SOP; SSOP; TSSOP; TSSOP20
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Technology
RS232
Device Type
Line / Bus Driver; Receiver; Transceiver; Receiver, Driver, Converter, Line Driver
Features
RoHS; ESD Protected
View Details