Video Separator IC NTSC, PAL, SECAM 16-SOIC Package
Manufacturer: Intersil
Win Source Part Number: 080939-EL4583AISZ
Packaging: Tube/Rail
Type: Synchronous Separator
Applications: Multimedia Displays, Test Equipment
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC VIDEO SYNC SEPARATOR 16SOIC Product overview: EL4583AISZ from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-EL4583AISZ can be used for catalog matching and distributor lookup.
VIDEOSYNC SEPARATOR; Output Synch Type:Composite, Horizontal, Vertical; Supply Voltage Min:-; Supply Voltage Max:-; TV / Video Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
IC VIDEO SYNC SEPARATOR 16SOIC
Video Separator IC NTSC, PAL, SECAM 16-SOIC Package
IC VIDEO SYNC SEPARATOR 16SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | EL4583AISZ-ND | 080939-EL4583AISZ | 684-EL4583AISZ | 57K3169 | EL4583AISZ | EL4583AISZ | EL4583AISZ |
| Product Name | Linear - Linear - Video Processing - EL4583AISZ | Video Processing Ic | Videosync Separator; Output Synch Type Renesas | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |