Renesas Electronics Corporation Differential Line Driver, Triple, Qsop-24; Ic Interface Type Renesas EL4543IUZ

Description
DIFFERENTIAL LINE DRIVER, TRIPLE, QSOP-24; IC Interface Type:-; No. of Drivers:3Drivers; Product Range:-; MSL:MSL 2 - 1 year; Device Type:Differential Line Driver; Driver Case Style:QSOP; Filter Terminals:SMD; No. of Pins:24Pins RoHS Compliant: Yes
Datasheet
Description
DIFFERENTIAL LINE DRIVER, TRIPLE, QSOP-24; IC Interface Type:-; No. of Drivers:3Drivers; Product Range:-; MSL:MSL 2 - 1 year; Device Type:Differential Line Driver; Driver Case Style:QSOP; Filter Terminals:SMD; No. of Pins:24Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Line Driver, Triple, Qsop-24; Ic Interface Type Renesas - 61J5595 - Newark, An Avnet Company
Chicago, IL, United States
Differential Line Driver, Triple, Qsop-24; Ic Interface Type Renesas
61J5595
Differential Line Driver, Triple, Qsop-24; Ic Interface Type Renesas 61J5595
DIFFERENTIAL LINE DRIVER, TRIPLE, QSOP-24; IC Interface Type:-; No. of Drivers:3Drivers; Product Range:-; MSL:MSL 2 - 1 year; Device Type:Differential Line Driver; Driver Case Style:QSOP; Filter Terminals:SMD; No. of Pins:24Pins RoHS Compliant: Yes

DIFFERENTIAL LINE DRIVER, TRIPLE, QSOP-24; IC Interface Type:-; No. of Drivers:3Drivers; Product Range:-; MSL:MSL 2 - 1 year; Device Type:Differential Line Driver; Driver Case Style:QSOP; Filter Terminals:SMD; No. of Pins:24Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 61J5595
Product Name Differential Line Driver, Triple, Qsop-24; Ic Interface Type Renesas
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Octal buffer/line driver; inverting; 3-state - 74AHCT240D-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Power Switch ICs - 349366 - RS Components, Ltd.
Specs
Features RoHS
Package Type PG-TSDSO-24
Pins 2 #
View Details