Renesas Electronics Corporation Triple Differential Twisted-Pair Driver with Common-Mode Sync Encoding EL4543ILZ-T7

Description
The EL4543 is a high bandwidth triple differential amplifier with integrated encoding of video sync signals. The inputs are suitable for handling high speed video or other communications signals in either single-ended or differential form, and the common-mode input range extends all the way to the negative rail enabling ground-referenced signalling in single supply applications. The high bandwidth enables differential signalling onto standard twisted-pair or coax with very low harmonic distortion, while internal feedback ensures balanced gain and phase at the outputs reducing radiated EMI and harmonics.brbr Embedded logic encodes standard video horizontal and vertical sync signals onto the common mode of the twisted pair(s), transmitting this additional information without the requirement for additional buffers or transmission lines. The EL4543 enables significant system cost savings when compared with discrete line driver alternatives.brbr The EL4543 is available in both a 24 Ld QSOP package and a 20 Ld QFN package and is specified for operation over the -40°C to +85°C temperature range.
Datasheet
Description
The EL4543 is a high bandwidth triple differential amplifier with integrated encoding of video sync signals. The inputs are suitable for handling high speed video or other communications signals in either single-ended or differential form, and the common-mode input range extends all the way to the negative rail enabling ground-referenced signalling in single supply applications. The high bandwidth enables differential signalling onto standard twisted-pair or coax with very low harmonic distortion, while internal feedback ensures balanced gain and phase at the outputs reducing radiated EMI and harmonics.brbr Embedded logic encodes standard video horizontal and vertical sync signals onto the common mode of the twisted pair(s), transmitting this additional information without the requirement for additional buffers or transmission lines. The EL4543 enables significant system cost savings when compared with discrete line driver alternatives.brbr The EL4543 is available in both a 24 Ld QSOP package and a 20 Ld QFN package and is specified for operation over the -40°C to +85°C temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple Differential Twisted-Pair Driver with Common-Mode Sync Encoding - EL4543ILZ-T7 - Renesas Electronics Corporation
Milpitas, CA, USA
Triple Differential Twisted-Pair Driver with Common-Mode Sync Encoding
EL4543ILZ-T7
Triple Differential Twisted-Pair Driver with Common-Mode Sync Encoding EL4543ILZ-T7
The EL4543 is a high bandwidth triple differential amplifier with integrated encoding of video sync signals. The inputs are suitable for handling high speed video or other communications signals in either single-ended or differential form, and the common-mode input range extends all the way to the negative rail enabling ground-referenced signalling in single supply applications. The high bandwidth enables differential signalling onto standard twisted-pair or coax with very low harmonic distortion, while internal feedback ensures balanced gain and phase at the outputs reducing radiated EMI and harmonics.brbr Embedded logic encodes standard video horizontal and vertical sync signals onto the common mode of the twisted pair(s), transmitting this additional information without the requirement for additional buffers or transmission lines. The EL4543 enables significant system cost savings when compared with discrete line driver alternatives.brbr The EL4543 is available in both a 24 Ld QSOP package and a 20 Ld QFN package and is specified for operation over the -40°C to +85°C temperature range.

The EL4543 is a high bandwidth triple differential amplifier with integrated encoding of video sync signals. The inputs are suitable for handling high speed video or other communications signals in either single-ended or differential form, and the common-mode input range extends all the way to the negative rail enabling ground-referenced signalling in single supply applications. The high bandwidth enables differential signalling onto standard twisted-pair or coax with very low harmonic distortion, while internal feedback ensures balanced gain and phase at the outputs reducing radiated EMI and harmonics.brbr Embedded logic encodes standard video horizontal and vertical sync signals onto the common mode of the twisted pair(s), transmitting this additional information without the requirement for additional buffers or transmission lines. The EL4543 enables significant system cost savings when compared with discrete line driver alternatives.brbr The EL4543 is available in both a 24 Ld QSOP package and a 20 Ld QFN package and is specified for operation over the -40°C to +85°C temperature range.

Supplier's Site Datasheet
Linear - Amplifiers - Video Amps and Modules - EL4543ILZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
EL4543ILZ-T7
Linear - Amplifiers - Video Amps and Modules EL4543ILZ-T7
IC AMP DRIVER 20QFN

IC AMP DRIVER 20QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
EL4543ILZ-T7
Differential Amplifiers EL4543ILZ-T7
Differential Amplifiers EL4543ILZ 500 MHZ DIFF TWSTD PAIR DRVR

Differential Amplifiers EL4543ILZ 500 MHZ DIFF TWSTD PAIR DRVR

Buy Now Datasheet
Video Amps and Modules - EL4543ILZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
EL4543ILZ-T7
Video Amps and Modules EL4543ILZ-T7
Video Amp 3 Driver 20-QFN (4x4)

Video Amp 3 Driver 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Video Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips
Product Number EL4543ILZ-T7 EL4543ILZ-T7 EL4543ILZ-T7 EL4543ILZ-T7
Product Name Triple Differential Twisted-Pair Driver with Common-Mode Sync Encoding Linear - Amplifiers - Video Amps and Modules Differential Amplifiers Video Amps and Modules
Bandwidth 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5V Rail-to-Rail Precision Operational Amplifier - ALD1702ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Analog - MTLM101AD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 1906338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type So
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121CDGN - Lingto Electronic Limited
Specs
Source Current (IS) 11 milliamps
Bandwidth 100 MHz
View Details