Renesas Electronics Corporation Triple Differential Twisted-Pair Driver with Common-Mode Sync Encoding EL4543ILZ-T13

Description
The EL4543 is a high bandwidth triple differential amplifier with integrated encoding of video sync signals. The inputs are suitable for handling high speed video or other communications signals in either single-ended or differential form, and the common-mode input range extends all the way to the negative rail enabling ground-referenced signalling in single supply applications. The high bandwidth enables differential signalling onto standard twisted-pair or coax with very low harmonic distortion, while internal feedback ensures balanced gain and phase at the outputs reducing radiated EMI and harmonics.brbr Embedded logic encodes standard video horizontal and vertical sync signals onto the common mode of the twisted pair(s), transmitting this additional information without the requirement for additional buffers or transmission lines. The EL4543 enables significant system cost savings when compared with discrete line driver alternatives.brbr The EL4543 is available in both a 24 Ld QSOP package and a 20 Ld QFN package and is specified for operation over the -40°C to +85°C temperature range.
Request a Quote Datasheet
Description
The EL4543 is a high bandwidth triple differential amplifier with integrated encoding of video sync signals. The inputs are suitable for handling high speed video or other communications signals in either single-ended or differential form, and the common-mode input range extends all the way to the negative rail enabling ground-referenced signalling in single supply applications. The high bandwidth enables differential signalling onto standard twisted-pair or coax with very low harmonic distortion, while internal feedback ensures balanced gain and phase at the outputs reducing radiated EMI and harmonics.brbr Embedded logic encodes standard video horizontal and vertical sync signals onto the common mode of the twisted pair(s), transmitting this additional information without the requirement for additional buffers or transmission lines. The EL4543 enables significant system cost savings when compared with discrete line driver alternatives.brbr The EL4543 is available in both a 24 Ld QSOP package and a 20 Ld QFN package and is specified for operation over the -40°C to +85°C temperature range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple Differential Twisted-Pair Driver with Common-Mode Sync Encoding - EL4543ILZ-T13 - Renesas Electronics Corporation
Milpitas, CA, USA
Triple Differential Twisted-Pair Driver with Common-Mode Sync Encoding
EL4543ILZ-T13
Triple Differential Twisted-Pair Driver with Common-Mode Sync Encoding EL4543ILZ-T13
The EL4543 is a high bandwidth triple differential amplifier with integrated encoding of video sync signals. The inputs are suitable for handling high speed video or other communications signals in either single-ended or differential form, and the common-mode input range extends all the way to the negative rail enabling ground-referenced signalling in single supply applications. The high bandwidth enables differential signalling onto standard twisted-pair or coax with very low harmonic distortion, while internal feedback ensures balanced gain and phase at the outputs reducing radiated EMI and harmonics.brbr Embedded logic encodes standard video horizontal and vertical sync signals onto the common mode of the twisted pair(s), transmitting this additional information without the requirement for additional buffers or transmission lines. The EL4543 enables significant system cost savings when compared with discrete line driver alternatives.brbr The EL4543 is available in both a 24 Ld QSOP package and a 20 Ld QFN package and is specified for operation over the -40°C to +85°C temperature range.

The EL4543 is a high bandwidth triple differential amplifier with integrated encoding of video sync signals. The inputs are suitable for handling high speed video or other communications signals in either single-ended or differential form, and the common-mode input range extends all the way to the negative rail enabling ground-referenced signalling in single supply applications. The high bandwidth enables differential signalling onto standard twisted-pair or coax with very low harmonic distortion, while internal feedback ensures balanced gain and phase at the outputs reducing radiated EMI and harmonics.brbr Embedded logic encodes standard video horizontal and vertical sync signals onto the common mode of the twisted pair(s), transmitting this additional information without the requirement for additional buffers or transmission lines. The EL4543 enables significant system cost savings when compared with discrete line driver alternatives.brbr The EL4543 is available in both a 24 Ld QSOP package and a 20 Ld QFN package and is specified for operation over the -40°C to +85°C temperature range.

Supplier's Site Datasheet
Video Amps And Module - 737-EL4543ILZ-T13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Video Amps And Module
737-EL4543ILZ-T13
Video Amps And Module 737-EL4543ILZ-T13
IC AMP DRIVER 20QFN Product overview: EL4543ILZ-T13 from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-EL4543ILZ-T13 can be used for catalog matching and distributor lookup.

IC AMP DRIVER 20QFN Product overview: EL4543ILZ-T13 from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-EL4543ILZ-T13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - EL4543ILZ-T13 - 1171272-EL4543ILZ-T13 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - EL4543ILZ-T13
1171272-EL4543ILZ-T13
Linear - Linear - Amplifiers - Video Amps and Modules - EL4543ILZ-T13 1171272-EL4543ILZ-T13
Manufacturer: Intersil Corporation Win Source Part Number: 1171272-EL4543ILZ-T1 3 Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Intersil Corporation
Win Source Part Number: 1171272-EL4543ILZ-T13
Manufacturer Homepage: www.intersil.com/cda/home
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Video Amps and Modules - EL4543ILZ-T13 - ODG (Origin Data Global)
Shenzhen, China
Video Amps and Modules
EL4543ILZ-T13
Video Amps and Modules EL4543ILZ-T13
IC AMP DRIVER 20QFN

IC AMP DRIVER 20QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
EL4543ILZ-T13
Differential Amplifiers EL4543ILZ-T13
Differential Amplifiers EL4543ILZ 500 MHZ DIFF TWSTD PR DRVR

Differential Amplifiers EL4543ILZ 500 MHZ DIFF TWSTD PR DRVR

Buy Now Datasheet
Linear - Amplifiers - Video Amps and Modules - EL4543ILZ-T13 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
EL4543ILZ-T13
Linear - Amplifiers - Video Amps and Modules EL4543ILZ-T13
IC AMP DRIVER 20QFN

IC AMP DRIVER 20QFN

Supplier's Site Datasheet
Video Amps and Modules - EL4543ILZ-T13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
EL4543ILZ-T13
Video Amps and Modules EL4543ILZ-T13
Video Amp 3 Driver 20-QFN (4x4)

Video Amp 3 Driver 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Video Amplifier Chips Amplifier and Comparator Chips
Product Number EL4543ILZ-T13 737-EL4543ILZ-T13 1171272-EL4543ILZ-T13 EL4543ILZ-T13 EL4543ILZ-T13 EL4543ILZ-T13 EL4543ILZ-T13
Product Name Triple Differential Twisted-Pair Driver with Common-Mode Sync Encoding Video Amps And Module Linear - Linear - Amplifiers - Video Amps and Modules - EL4543ILZ-T13 Video Amps and Modules Differential Amplifiers Linear - Amplifiers - Video Amps and Modules Video Amps and Modules
Bandwidth 350 MHz 350 MHz
Unlock Full Specs
to access all available technical data