Renesas Electronics Corporation 500MHz Triple, Multiplexing Amplifier EL4340IUZ-T13

Description
The EL4340, EL4342 are fixed unity gain mux amps featuring high slew rates and excellent bandwidth for video switching. These devices feature a high impedance output state (HIZ) that enables the outputs of multiple devices to be wired together. A power-down mode (span style="text-decorati on: overline"ENABLE/span ) is included to turn off un-needed circuitry in power sensitive applications. The span style="text-decorati on: overline"ENABLE/span pin, when pulled high, sets the EL4340, EL4342 into standby power mode - consuming just 18mW. An added feature in the EL4340 is a latch enable function (span style="text-decorati on: overline"LE/span) that allows independent logic control using a common logic bus.
Datasheet
Description
The EL4340, EL4342 are fixed unity gain mux amps featuring high slew rates and excellent bandwidth for video switching. These devices feature a high impedance output state (HIZ) that enables the outputs of multiple devices to be wired together. A power-down mode (span style="text-decorati on: overline"ENABLE/span ) is included to turn off un-needed circuitry in power sensitive applications. The span style="text-decorati on: overline"ENABLE/span pin, when pulled high, sets the EL4340, EL4342 into standby power mode - consuming just 18mW. An added feature in the EL4340 is a latch enable function (span style="text-decorati on: overline"LE/span) that allows independent logic control using a common logic bus.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MHz Triple, Multiplexing Amplifier - EL4340IUZ-T13 - Renesas Electronics Corporation
Milpitas, CA, USA
500MHz Triple, Multiplexing Amplifier
EL4340IUZ-T13
500MHz Triple, Multiplexing Amplifier EL4340IUZ-T13
The EL4340, EL4342 are fixed unity gain mux amps featuring high slew rates and excellent bandwidth for video switching. These devices feature a high impedance output state (HIZ) that enables the outputs of multiple devices to be wired together. A power-down mode (span style="text-decorati on: overline"ENABLE/span ) is included to turn off un-needed circuitry in power sensitive applications. The span style="text-decorati on: overline"ENABLE/span pin, when pulled high, sets the EL4340, EL4342 into standby power mode - consuming just 18mW. An added feature in the EL4340 is a latch enable function (span style="text-decorati on: overline"LE/span) that allows independent logic control using a common logic bus.

The EL4340, EL4342 are fixed unity gain mux amps featuring high slew rates and excellent bandwidth for video switching. These devices feature a high impedance output state (HIZ) that enables the outputs of multiple devices to be wired together. A power-down mode (span style="text-decoration: overline"ENABLE/span) is included to turn off un-needed circuitry in power sensitive applications. The span style="text-decoration: overline"ENABLE/span pin, when pulled high, sets the EL4340, EL4342 into standby power mode - consuming just 18mW. An added feature in the EL4340 is a latch enable function (span style="text-decoration: overline"LE/span) that allows independent logic control using a common logic bus.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category IC Analog Multiplexers
Product Number EL4340IUZ-T13
Product Name 500MHz Triple, Multiplexing Amplifier
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-2793-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251DGVRG4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers