Renesas Electronics Corporation Video Amps And Module EL4332CS

Description
VIDEO AMPLIFIER Product overview: EL4332CS from Elantec is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-EL4332CS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
VIDEO AMPLIFIER Product overview: EL4332CS from Elantec is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-EL4332CS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Video Amps And Module
737-EL4332CS
Video Amps And Module 737-EL4332CS
VIDEO AMPLIFIER Product overview: EL4332CS from Elantec is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-EL4332CS can be used for catalog matching and distributor lookup.

VIDEO AMPLIFIER Product overview: EL4332CS from Elantec is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-EL4332CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - EL4332CS - Rochester Electronics
Newburyport, MA, United States
Video Amplifier, 3 Channel(s), 1 Func, PDSO16

Video Amplifier, 3 Channel(s), 1 Func, PDSO16

Supplier's Site Datasheet
Video Amps and Modules - EL4332CS-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
EL4332CS-ND
Video Amps and Modules EL4332CS-ND
Video Amp, 3 2:1 Multiplexer-Amplifie r 16-SOIC

Video Amp, 3 2:1 Multiplexer-Amplifier 16-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - EL4332CS - 142455-EL4332CS - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - EL4332CS
142455-EL4332CS
Linear - Linear - Amplifiers - Video Amps and Modules - EL4332CS 142455-EL4332CS
Manufacturer: Intersil Win Source Part Number: 142455-EL4332CS Packaging: Tube/Rail Number of Circuits: 3 Mounting: SMD (SMT) -3db Bandwidth: 300MHz Slew Rate: 650 V/μs Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOIC Operating Supply Current: 48mA Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 142455-EL4332CS
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 300MHz
Slew Rate: 650 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-SOIC
Operating Supply Current: 48mA
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - EL4332CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
EL4332CS
Integrated Circuits (ICs) - Linear - Amplifiers EL4332CS
VIDEO AMPLIFIER

VIDEO AMPLIFIER

Supplier's Site
Video Amps and Modules - EL4332CS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
EL4332CS
Video Amps and Modules EL4332CS
Video Amp 3 2:1 Multiplexer-Amplifie r 16-SOIC

Video Amp 3 2:1 Multiplexer-Amplifier 16-SOIC

Buy Now Datasheet
Video Amps and Modules - EL4332CS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
EL4332CS
Video Amps and Modules EL4332CS
Video Amp 3 2:1 Multiplexer-Amplifie r 16-SOIC

Video Amp 3 2:1 Multiplexer-Amplifier 16-SOIC

Buy Now Datasheet
Linear - Amplifiers - Video Amps and Modules - EL4332CS - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
EL4332CS
Linear - Amplifiers - Video Amps and Modules EL4332CS
IC AMP MPLEX AMP 16SOIC

IC AMP MPLEX AMP 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Video Amplifier Chips Operational Amplifiers Video Amplifier Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Video Amplifier Chips
Product Number 737-EL4332CS EL4332CS EL4332CS-ND 142455-EL4332CS EL4332CS EL4332CS EL4332CS
Product Name Video Amps And Module Video Amps and Modules Linear - Linear - Amplifiers - Video Amps and Modules - EL4332CS Integrated Circuits (ICs) - Linear - Amplifiers Video Amps and Modules Linear - Amplifiers - Video Amps and Modules
Bandwidth 300 MHz 300 MHz
Slew Rate 650 V/µs 650 V/µs
Package Type Bulk SO16 SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC 16-SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Low Power Rail-to-Rail CMOS Operational Amplifier - ALD1722SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
6 suppliers
Op Amps - 1898846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051207QCA - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details