Renesas Electronics Corporation Operational Amplifier IC EL2386CS

Description
IC OPAMP CFA 3 CIRCUIT 16SOIC Product overview: EL2386CS from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2386CS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP CFA 3 CIRCUIT 16SOIC Product overview: EL2386CS from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2386CS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-EL2386CS
Operational Amplifier IC 687-EL2386CS
IC OPAMP CFA 3 CIRCUIT 16SOIC Product overview: EL2386CS from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2386CS can be used for catalog matching and distributor lookup.

IC OPAMP CFA 3 CIRCUIT 16SOIC Product overview: EL2386CS from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2386CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - EL2386CS-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
EL2386CS-ND
Instrumentation, Op Amps, Buffer Amps EL2386CS-ND
Current Feedback Amplifier 3 Circuit 16-SOIC

Current Feedback Amplifier 3 Circuit 16-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2386CS - 130033-EL2386CS - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2386CS
130033-EL2386CS
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2386CS 130033-EL2386CS
Manufacturer: Intersil Win Source Part Number: 130033-EL2386CS Packaging: Tube/Rail Number of Circuits: 3 Mounting: SMD (SMT) -3db Bandwidth: 250MHz Amplifier Type: Current Feedback Slew Rate: 1200 V/μs Current - Input Bias: 16μA Voltage - Input Offset: 2.5mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V Operating Supply Current: 3mA Channel Output Current: 55mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 141

Manufacturer: Intersil
Win Source Part Number: 130033-EL2386CS
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 250MHz
Amplifier Type: Current Feedback
Slew Rate: 1200 V/μs
Current - Input Bias: 16μA
Voltage - Input Offset: 2.5mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V
Operating Supply Current: 3mA
Channel Output Current: 55mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 141

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2386CS - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL2386CS
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL2386CS
IC OPAMP CFA 3 CIRCUIT 16SOIC

IC OPAMP CFA 3 CIRCUIT 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2386CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL2386CS
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL2386CS
IC OPAMP CFA 3 CIRCUIT 16SOIC

IC OPAMP CFA 3 CIRCUIT 16SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - EL2386CS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL2386CS
Instrumentation, OP Amps, Buffer Amps EL2386CS
Current Feedback Amplifier 3 Circuit 16-SOIC

Current Feedback Amplifier 3 Circuit 16-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-EL2386CS EL2386CS-ND 130033-EL2386CS EL2386CS EL2386CS EL2386CS
Product Name Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2386CS Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Slew Rate 1200 V/µs 1200 V/µs 1200 V/µs 0.0012 V/µs 1200 V/µs
Bandwidth 250 MHz 250 MHz 250 MHz 250 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tube SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC 16-SOIC (0.154, 3.90mm Width) SOIC; 16-SOIC (0.154\", 3.90mm Width)
Source Current (IS) 3 milliamps 3 milliamps 3 milliamps 3 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2412870 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Operating Range Speaker
View Details
INA213 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor - INA213AIDCKR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SC70,UQFN
View Details
10 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9460206QCA - Lingto Electronic Limited
Specs
Source Current (IS) 0.7300 milliamps
View Details