Operational Amplifier, 2 Func, 3000uV Offset-Max, 90000MHz Band Width, PDSO8
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC Product overview: EL2227CSZ from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2227CSZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 015214-EL2227CSZ
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 115MHz
Amplifier Type: Voltage Feedback
Slew Rate: 50 V/μs
Current - Input Bias: 3.4μA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 24 V, ±2.5 V to 12 V
Operating Supply Current: 4.8mA
Channel Output Current: 180mA
Gain Bandwidth Product (GBP): 137MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 97
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL2227CSZ | 687-EL2227CSZ | 015214-EL2227CSZ | EL2227CSZ | EL2227CSZ | EL2227CSZ |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2227CSZ | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||
| Package Type | SOIC; SOIC8 | Tube | SOIC; 8-SOIC | -40degC ~ 85degC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed | Removed; Obsolete | ||
| Slew Rate | 50 V/µs | 50 V/µs | 5.00E-5 V/µs | 50 V/µs | ||
| Bandwidth | 137 MHz | 137 MHz | 115 MHz | 115 MHz |