IC OPAMP CFA 1 CIRCUIT 8SOIC Product overview: EL2186CS from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2186CS can be used for catalog matching and distributor lookup.
Video Amplifier, 1 Func, Bipolar, PDSO8
Current Feedback Amplifier 1 Circuit 8-SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-EL2186CS | EL2186CS | EL2186CS | EL2186CS |
| Product Name | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Slew Rate | 1200 V/µs | 1200 V/µs | 0.0012 V/µs | |
| Bandwidth | 250 MHz | 250 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Bulk | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount |
| Life Cycle Stage | Obsolete | Active | Active |