Manufacturer: Intersil
Win Source Part Number: 051092-EL2142CS-T13
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 150MHz
Amplifier Type: Differential
Slew Rate: 400 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 10mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 6 V to 12.6 V, ±3 V to 6.3 V
Operating Supply Current: 11mA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 200MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Differential Amplifier 1 Circuit 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC Product overview: EL2142CS-T13 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2142CS-T13 can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 051092-EL2142CS-T13 | EL2142CS-T13-ND | 687-EL2142CS-T13 | EL2142CS-T13 | EL2142CS-T13 | EL2142CS-T13 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2142CS-T13 | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 6 to 12.6 volts | 12.6 volts | ||||
| Source Current (IS) | 11 milliamps | 11 milliamps | 11 milliamps | 11 milliamps | ||
| VOS | 10 millivolts | 10 millivolts | ||||
| IBIAS | 6 µA | 6 µA | ||||
| GBW | 200 MHz | 200 MHz |