Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8271MA LMP8271MA

Description
Manufacturer: National Semiconductor Win Source Part Number: 877662-LMP8271MA Series: LMP® Features: Amplifier 1 Circuit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 877662-LMP8271MA Series: LMP® Features: Amplifier 1 Circuit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8271MA - 877662-LMP8271MA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8271MA
877662-LMP8271MA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8271MA 877662-LMP8271MA
Manufacturer: National Semiconductor Win Source Part Number: 877662-LMP8271MA Series: LMP® Features: Amplifier 1 Circuit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: National Semiconductor
Win Source Part Number: 877662-LMP8271MA
Series: LMP®
Features: Amplifier 1 Circuit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8271MA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMP8271MA
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMP8271MA
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 877662-LMP8271MA LMP8271MA
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8271MA Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 1 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

THS4140 Fully Differential Input/Output High Slew Rate Amplifier With Shutdown - THS4140CD - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP
View Details
8 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5170IS - Lingto Electronic Limited
Specs
Source Current (IS) 7.4 milliamps
Bandwidth 100 MHz
View Details
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers