IC OPAMP VFB 1 CIRCUIT SOT23-5 Product overview: EL2125CW-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2125CW-T7 can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit SOT-23-5
Manufacturer: Intersil
Win Source Part Number: 1036033-EL2125CW-T7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 220MHz
Amplifier Type: Voltage Feedback
Slew Rate: 185 V/μs
Current - Input Bias: 22μA
Voltage - Input Offset: 600μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -45°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Operating Supply Current: 10.8mA
Channel Output Current: 250mA
Alternative Parts (Cross-Reference): TS321IDBVR; EL2126CW-T7A; EL2125CW-T7; EL2125CWZ;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Voltage Feedback Amplifier 1 Circuit SOT-23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-EL2125CW-T7 | EL2125CW-T7-ND | 1036033-EL2125CW-T7 | EL2125CW-T7 | EL2125CW-T7 | EL2125CW-T7 |
| Product Name | SOT23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2125CW-T7 | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 185 V/µs | 185 V/µs | 185 V/µs | 185 V/µs | 1.85E-4 V/µs | |
| Bandwidth | 220 MHz | 220 MHz | 220 MHz | 220 MHz | ||
| Operating Temperature | -45 C (-49 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Package Type | Tape & Reel (TR) | SOT; SC-74A, SOT-753 | SOT; SOT23; SOT-23-5 | SOT; SC-74A, SOT-753 | SC-74A, SOT-753 | |
| Source Current (IS) | 10.8 milliamps | 10.8 milliamps | 10.8 milliamps | 10.8 milliamps |