Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC Product overview: EL2045CSZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2045CSZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 136197-EL2045CSZ
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 100MHz
Amplifier Type: Voltage Feedback
Slew Rate: 275 V/μs
Current - Input Bias: 2.8μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 36 V, ±2 V to 18 V
Operating Supply Current: 5.2mA
Channel Output Current: 75mA
Gain Bandwidth Product (GBP): 200MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 97
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL2045CSZ-ND | 687-EL2045CSZ | 136197-EL2045CSZ | EL2045CSZ | EL2045CSZ | EL2045CSZ |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2045CSZ | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 5.2 milliamps | 5.2 milliamps | 5.2 milliamps | 5.2 milliamps | ||
| Slew Rate | 275 V/µs | 275 V/µs | 275 V/µs | 275 V/µs | 2.75E-4 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tube | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | -40degC ~ 85degC | |
| Standards | RoHS | RoHS |