IC VIDEO SYNC SEPARATOR 8SOIC Product overview: EL1883IS-T13 from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-EL1883IS-T13 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 1036027-EL1883IS-T13
Packaging: Reel - TR
Type: Synchronous Separator
Applications: Drivers, Communications, PCMCIA
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Video Separator IC NTSC, PAL, SECAM 8-SOIC Package
Video Separator IC NTSC, PAL, SECAM 8-SOIC Package
Video Separator IC NTSC, PAL, SECAM 8-SOIC Package
IC VIDEO SYNC SEPARATOR 8SOIC
SYNC SEPARATOR IC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-EL1883IS-T13 | 1036027-EL1883IS-T13 | EL1883IS-T13-ND | EL1883IS-T13 | EL1883IS-T13 | EL1883IS-T13 |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - EL1883IS-T13 | Video Processing | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Supply Voltage | 3 to 5 volts | 3 to 5 volts |