Renesas Electronics Corporation Dual QFN Interface Transceiver IC EL1529ILZ-T7

Description
IC LINE DRVR DUAL ADSL2++ 24-QFN Product overview: EL1529ILZ-T7 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, QFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1529ILZ-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LINE DRVR DUAL ADSL2++ 24-QFN Product overview: EL1529ILZ-T7 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, QFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1529ILZ-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual QFN Interface Transceiver IC - 710-EL1529ILZ-T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual QFN Interface Transceiver IC
710-EL1529ILZ-T7
Dual QFN Interface Transceiver IC 710-EL1529ILZ-T7
IC LINE DRVR DUAL ADSL2++ 24-QFN Product overview: EL1529ILZ-T7 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, QFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1529ILZ-T7 can be used for catalog matching and distributor lookup.

IC LINE DRVR DUAL ADSL2++ 24-QFN Product overview: EL1529ILZ-T7 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, QFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1529ILZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - EL1529ILZ-T7 - 080934-EL1529ILZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - EL1529ILZ-T7
080934-EL1529ILZ-T7
Interface - Interface - Drivers, Receivers, Transceivers - EL1529ILZ-T7 080934-EL1529ILZ-T7
Manufacturer: Intersil Win Source Part Number: 080934-EL1529ILZ-T7 Packaging: Reel - TR Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: 5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Intersil
Win Source Part Number: 080934-EL1529ILZ-T7
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: DSL
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (5x4)
Supply Voltage - Operating: 5 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-EL1529ILZ-T7 080934-EL1529ILZ-T7
Product Name Dual QFN Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - EL1529ILZ-T7
Device Type Transceiver Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Interface Transceiver IC - 710-CY7B923-JC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 400000 kbps
View Details
Interface module - 289-615 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details