RENESAS ELECTRONICS CORPORATION
EL1529IL -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Renesas Electronics Corporation
Interface - Drivers, Receivers, Transceivers
EL1529IL
Description
IC DRIVER 2/0 24QFN
-
Lingto Electronic Limited
Datasheet
Description
IC DRIVER 2/0 24QFN
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
EL1529IL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
EL1529IL |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receiver
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Technology
Bluetooth; Bluetooth
Supply Voltage
Other; 1.8V
Operating Frequency
500 to 3000 MHz
View Details
2 suppliers
Device Type
Beamformers
Operating Frequency
2000 to 8000 MHz
View Details
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Data Rate
4000 kbps
View Details