Renesas Electronics Corporation Dual QFN Interface Transceiver IC EL1529IL-T13

Description
IC LINE DRVR DUAL ADSL2++ 24-QFN Product overview: EL1529IL-T13 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, QFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1529IL-T13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LINE DRVR DUAL ADSL2++ 24-QFN Product overview: EL1529IL-T13 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, QFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1529IL-T13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual QFN Interface Transceiver IC
710-EL1529IL-T13
Dual QFN Interface Transceiver IC 710-EL1529IL-T13
IC LINE DRVR DUAL ADSL2++ 24-QFN Product overview: EL1529IL-T13 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, QFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1529IL-T13 can be used for catalog matching and distributor lookup.

IC LINE DRVR DUAL ADSL2++ 24-QFN Product overview: EL1529IL-T13 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, QFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1529IL-T13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Specialized - EL1529IL-T13 - 1034821-EL1529IL-T13 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - EL1529IL-T13
1034821-EL1529IL-T13
Interface - Interface - Specialized - EL1529IL-T13 1034821-EL1529IL-T13
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034821-EL1529IL-T13 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Number of Pins: 24 Categories: Interface - Specialized Case / Package: QFN Alternative Parts (Cross-Reference): LAN8720AI-CP; USB2422-I/MJ; LAN8720A-CP; PCA9539RGER; TCA8418RTWR; TCA9539RTWR; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant

Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034821-EL1529IL-T13
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Number of Pins: 24
Categories: Interface - Specialized
Case / Package: QFN
Alternative Parts (Cross-Reference): LAN8720AI-CP; USB2422-I/MJ; LAN8720A-CP; PCA9539RGER; TCA8418RTWR; TCA9539RTWR;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - EL1529IL-T13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
EL1529IL-T13
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers EL1529IL-T13
IC DRIVER 2/0 24QFN

IC DRIVER 2/0 24QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-EL1529IL-T13 1034821-EL1529IL-T13 EL1529IL-T13
Product Name Dual QFN Interface Transceiver IC Interface - Interface - Specialized - EL1529IL-T13 Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Sensor Interface; Storage Interface Receiver; Sensor Interface
Package Type QFN QFN
Features RoHS
Pins 24 #
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
RF Front End (LNA + PA) - 2312-QPF4206BSRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-575 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3018-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers