Manufacturer: Intersil
Win Source Part Number: 080933-EL1528CLZ-T7
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: DSL
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (5x4)
Supply Voltage - Operating: 5 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
IC DRIVER 2/0 24QFN Product overview: EL1528CLZ-T7 from Elantec is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1528CLZ-T7 can be used for catalog matching and distributor lookup.
IC DRIVER 2/0 24QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 080933-EL1528CLZ-T7 | 710-EL1528CLZ-T7 | EL1528CLZ-T7 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - EL1528CLZ-T7 | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Receiver | Transceiver | Receiver; Sensor Interface |
| Supply Voltage | Other; 5 V ~ 12 V | Other; 5V ~ 12V | Other |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |