Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - EL1528CL-T7 EL1528CL-T7

Description
Manufacturer: Intersil Win Source Part Number: 040139-EL1528CL-T7 Packaging: Reel - TR Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN-EP (4x4) Supply Voltage - Operating: 5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 040139-EL1528CL-T7 Packaging: Reel - TR Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN-EP (4x4) Supply Voltage - Operating: 5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - EL1528CL-T7 - 040139-EL1528CL-T7 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - EL1528CL-T7
040139-EL1528CL-T7
Interface - Interface - Drivers, Receivers, Transceivers - EL1528CL-T7 040139-EL1528CL-T7
Manufacturer: Intersil Win Source Part Number: 040139-EL1528CL-T7 Packaging: Reel - TR Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN-EP (4x4) Supply Voltage - Operating: 5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Intersil
Win Source Part Number: 040139-EL1528CL-T7
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: DSL
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN-EP (4x4)
Supply Voltage - Operating: 5 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Dual Interface Transceiver IC - 710-EL1528CL-T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
710-EL1528CL-T7
Dual Interface Transceiver IC 710-EL1528CL-T7
IC LINE DRIVER ADSL2+ DUAL 24QFN Product overview: EL1528CL-T7 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1528CL-T7 can be used for catalog matching and distributor lookup.

IC LINE DRIVER ADSL2+ DUAL 24QFN Product overview: EL1528CL-T7 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1528CL-T7 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 040139-EL1528CL-T7 710-EL1528CL-T7
Product Name Interface - Interface - Drivers, Receivers, Transceivers - EL1528CL-T7 Dual Interface Transceiver IC
Device Type Receiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS32BDC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Interface Transceiver IC - 702-SI3019-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4288ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Serial interface - Serial Interface RS-485 - 753-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details