Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - EL1527CREZ-T13 EL1527CREZ-T13

Description
Manufacturer: Intersil Win Source Part Number: 773715-EL1527CREZ-T1 3 Packaging: Reel package Type: Driver Operating Temperature Range: -40°C ~ 85°C Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 12V Protocol: DSL Number of Drivers/Receivers: 2/0 Part Status: Obsolete(EOL) Family Name: EL1527 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-HTSSOP Alternative Parts (Cross-Reference): EL1527CREZ; EL1527CREZ-T7; ISL1533IRZ-T13; ISL1535IVEZ-T13; Introduction Date: March 26, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 773715-EL1527CREZ-T1 3 Packaging: Reel package Type: Driver Operating Temperature Range: -40°C ~ 85°C Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 12V Protocol: DSL Number of Drivers/Receivers: 2/0 Part Status: Obsolete(EOL) Family Name: EL1527 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-HTSSOP Alternative Parts (Cross-Reference): EL1527CREZ; EL1527CREZ-T7; ISL1533IRZ-T13; ISL1535IVEZ-T13; Introduction Date: March 26, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - EL1527CREZ-T13 - 773715-EL1527CREZ-T13 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - EL1527CREZ-T13
773715-EL1527CREZ-T13
Interface - Interface - Drivers, Receivers, Transceivers - EL1527CREZ-T13 773715-EL1527CREZ-T13
Manufacturer: Intersil Win Source Part Number: 773715-EL1527CREZ-T1 3 Packaging: Reel package Type: Driver Operating Temperature Range: -40°C ~ 85°C Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 12V Protocol: DSL Number of Drivers/Receivers: 2/0 Part Status: Obsolete(EOL) Family Name: EL1527 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-HTSSOP Alternative Parts (Cross-Reference): EL1527CREZ; EL1527CREZ-T7; ISL1533IRZ-T13; ISL1535IVEZ-T13; Introduction Date: March 26, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Intersil
Win Source Part Number: 773715-EL1527CREZ-T13
Packaging: Reel package
Type: Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 12V
Protocol: DSL
Number of Drivers/Receivers: 2/0
Part Status: Obsolete(EOL)
Family Name: EL1527
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-HTSSOP
Alternative Parts (Cross-Reference): EL1527CREZ; EL1527CREZ-T7; ISL1533IRZ-T13; ISL1535IVEZ-T13;
Introduction Date: March 26, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Dual HTSSOP Interface Transceiver IC - 710-EL1527CREZ-T13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual HTSSOP Interface Transceiver IC
710-EL1527CREZ-T13
Dual HTSSOP Interface Transceiver IC 710-EL1527CREZ-T13
IC LINE DRVR ADSL DUAL 28-HTSSOP Product overview: EL1527CREZ-T13 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, HTSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1527CREZ-T13 can be used for catalog matching and distributor lookup.

IC LINE DRVR ADSL DUAL 28-HTSSOP Product overview: EL1527CREZ-T13 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, HTSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1527CREZ-T13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 773715-EL1527CREZ-T13 710-EL1527CREZ-T13
Product Name Interface - Interface - Drivers, Receivers, Transceivers - EL1527CREZ-T13 Dual HTSSOP Interface Transceiver IC
Device Type Receiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details