RENESAS ELECTRONICS CORPORATION
EL1517IS-T7 -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Renesas Electronics Corporation
Interface - Drivers, Receivers, Transceivers
EL1517IS-T7
Description
IC DRIVER 1/0 8SOIC
-
Lingto Electronic Limited
Datasheet
Description
IC DRIVER 1/0 8SOIC
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
EL1517IS-T7
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
EL1517IS-T7 |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Features
RoHS
Operating Frequency
13750 to 14500 MHz
View Details
Device Type
Transceiver
Technology
Bluetooth
Supply Voltage
3V
View Details
Data Rate
2.4 kbps
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details