Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - EL1508CLZ EL1508CLZ

Description
Manufacturer: Intersil Win Source Part Number: 116766-EL1508CLZ Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 1/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: 5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 90
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 116766-EL1508CLZ Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 1/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: 5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - EL1508CLZ - 116766-EL1508CLZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - EL1508CLZ
116766-EL1508CLZ
Interface - Interface - Drivers, Receivers, Transceivers - EL1508CLZ 116766-EL1508CLZ
Manufacturer: Intersil Win Source Part Number: 116766-EL1508CLZ Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 1/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: 5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 90

Manufacturer: Intersil
Win Source Part Number: 116766-EL1508CLZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Drivers/Receivers: 1/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (5x4)
Supply Voltage - Operating: 5 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 90

Buy Now Datasheet
QFN Interface Transceiver IC - 710-EL1508CLZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Interface Transceiver IC
710-EL1508CLZ
QFN Interface Transceiver IC 710-EL1508CLZ
IC LINE DRIVER ADSL 24-QFN Product overview: EL1508CLZ from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1508CLZ can be used for catalog matching and distributor lookup.

IC LINE DRIVER ADSL 24-QFN Product overview: EL1508CLZ from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1508CLZ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 116766-EL1508CLZ 710-EL1508CLZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - EL1508CLZ QFN Interface Transceiver IC
Device Type Receiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 872-DWM1001C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
View Details
Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Interface - Specialized - 32P4903B-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-6304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details