Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - EL1507CL EL1507CL

Description
Manufacturer: Intersil Win Source Part Number: 122703-EL1507CL Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 1/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN-EP (4x4) Supply Voltage - Operating: 12V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 90
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 122703-EL1507CL Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 1/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN-EP (4x4) Supply Voltage - Operating: 12V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - EL1507CL - 122703-EL1507CL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - EL1507CL
122703-EL1507CL
Interface - Interface - Drivers, Receivers, Transceivers - EL1507CL 122703-EL1507CL
Manufacturer: Intersil Win Source Part Number: 122703-EL1507CL Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 1/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN-EP (4x4) Supply Voltage - Operating: 12V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 90

Manufacturer: Intersil
Win Source Part Number: 122703-EL1507CL
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: DSL
Number of Drivers/Receivers: 1/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN-EP (4x4)
Supply Voltage - Operating: 12V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 90

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-EL1507CL
Interface Transceiver IC 710-EL1507CL
IC DRIVER 1/0 16QFN Product overview: EL1507CL from Elantec is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1507CL can be used for catalog matching and distributor lookup.

IC DRIVER 1/0 16QFN Product overview: EL1507CL from Elantec is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1507CL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - EL1507CL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
EL1507CL
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers EL1507CL
IC DRIVER 1/0 16QFN

IC DRIVER 1/0 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 122703-EL1507CL 710-EL1507CL EL1507CL
Product Name Interface - Interface - Drivers, Receivers, Transceivers - EL1507CL Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906204 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS; ESD Protected
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067SM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SSOP (0.209\", 5.30mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4316DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SSOP (0.209\", 5.30mm Width)
View Details
Interface Transceiver IC - 722-SI2404-D-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers