Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - EL1507CL-T13 EL1507CL-T13

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 870291-EL1507CL-T13 Operating Temperature Range: -40°C ~ 85°C Features: 1/0 Driver - DSL 16-QFN (4x4) Package: Reel - TR Package: 16-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: EL1507 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 870291-EL1507CL-T13 Operating Temperature Range: -40°C ~ 85°C Features: 1/0 Driver - DSL 16-QFN (4x4) Package: Reel - TR Package: 16-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: EL1507 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - EL1507CL-T13 - 870291-EL1507CL-T13 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - EL1507CL-T13
870291-EL1507CL-T13
Interface - Interface - Drivers, Receivers, Transceivers - EL1507CL-T13 870291-EL1507CL-T13
Manufacturer: Renesas Electronics America Win Source Part Number: 870291-EL1507CL-T13 Operating Temperature Range: -40°C ~ 85°C Features: 1/0 Driver - DSL 16-QFN (4x4) Package: Reel - TR Package: 16-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: EL1507 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 870291-EL1507CL-T13
Operating Temperature Range: -40°C ~ 85°C
Features: 1/0 Driver - DSL 16-QFN (4x4)
Package: Reel - TR
Package: 16-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: EL1507
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Interface Transceiver IC - 710-EL1507CL-T13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-EL1507CL-T13
Interface Transceiver IC 710-EL1507CL-T13
IC DRIVER 1/0 16QFN Product overview: EL1507CL-T13 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1507CL-T13 can be used for catalog matching and distributor lookup.

IC DRIVER 1/0 16QFN Product overview: EL1507CL-T13 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1507CL-T13 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 870291-EL1507CL-T13 710-EL1507CL-T13
Product Name Interface - Interface - Drivers, Receivers, Transceivers - EL1507CL-T13 Interface Transceiver IC
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3050-E1-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Distance and angle measurement - Digital Impulse Interface - 750-635 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 2281603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type LFCSP
View Details