Renesas Electronics Corporation Dual HTSSOP Interface Transceiver IC EL1506CRE-T13

Description
IC LINE DRVR DUAL ADSL 28-HTSSOP Product overview: EL1506CRE-T13 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, HTSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1506CRE-T13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LINE DRVR DUAL ADSL 28-HTSSOP Product overview: EL1506CRE-T13 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, HTSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1506CRE-T13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual HTSSOP Interface Transceiver IC - 710-EL1506CRE-T13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual HTSSOP Interface Transceiver IC
710-EL1506CRE-T13
Dual HTSSOP Interface Transceiver IC 710-EL1506CRE-T13
IC LINE DRVR DUAL ADSL 28-HTSSOP Product overview: EL1506CRE-T13 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, HTSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1506CRE-T13 can be used for catalog matching and distributor lookup.

IC LINE DRVR DUAL ADSL 28-HTSSOP Product overview: EL1506CRE-T13 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, HTSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1506CRE-T13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - EL1506CRE-T13 - 1036004-EL1506CRE-T13 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - EL1506CRE-T13
1036004-EL1506CRE-T13
Interface - Interface - Drivers, Receivers, Transceivers - EL1506CRE-T13 1036004-EL1506CRE-T13
Manufacturer: Intersil Win Source Part Number: 1036004-EL1506CRE-T1 3 Packaging: Reel - TR Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-HTSSOP Supply Voltage - Operating: 5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Intersil
Win Source Part Number: 1036004-EL1506CRE-T13
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: DSL
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-HTSSOP
Supply Voltage - Operating: 5 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-EL1506CRE-T13 1036004-EL1506CRE-T13
Product Name Dual HTSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - EL1506CRE-T13
Device Type Transceiver Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Single Schmitt trigger buffer - 74AHCT1G17GW-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Integrated Circuits (ICs) - Interface - Telecom - BGT60E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Package Type BGA
View Details
2 suppliers