Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - EL1503ACLZ EL1503ACLZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 917974-EL1503ACLZ Operating Temperature Range: -40°C ~ 85°C Features: 2/0 Driver - DSL 24-QFN (5x4) Package: Tube Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: EL1503A Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (5x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 917974-EL1503ACLZ Operating Temperature Range: -40°C ~ 85°C Features: 2/0 Driver - DSL 24-QFN (5x4) Package: Tube Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: EL1503A Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (5x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - EL1503ACLZ - 917974-EL1503ACLZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - EL1503ACLZ
917974-EL1503ACLZ
Interface - Interface - Drivers, Receivers, Transceivers - EL1503ACLZ 917974-EL1503ACLZ
Manufacturer: Renesas Electronics America Win Source Part Number: 917974-EL1503ACLZ Operating Temperature Range: -40°C ~ 85°C Features: 2/0 Driver - DSL 24-QFN (5x4) Package: Tube Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: EL1503A Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (5x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 917974-EL1503ACLZ
Operating Temperature Range: -40°C ~ 85°C
Features: 2/0 Driver - DSL 24-QFN (5x4)
Package: Tube
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: EL1503A
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (5x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-EL1503ACLZ
Interface Transceiver IC 710-EL1503ACLZ
IC DRIVER 2/0 24QFN Product overview: EL1503ACLZ from Elantec is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1503ACLZ can be used for catalog matching and distributor lookup.

IC DRIVER 2/0 24QFN Product overview: EL1503ACLZ from Elantec is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1503ACLZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - EL1503ACLZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
EL1503ACLZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers EL1503ACLZ
IC DRIVER 2/0 24QFN

IC DRIVER 2/0 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 917974-EL1503ACLZ 710-EL1503ACLZ EL1503ACLZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - EL1503ACLZ Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 24-QFN (5x4) Tube
Device Type Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS32SC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4052PW,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Interface - Interface - Telecom - PEB20321H - 209786-PEB20321H - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V~ 5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers